EN
  • EN
  • DE

SSW4N60ATM

Part No SSW4N60ATM
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 342674-SSW4N60ATM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSW4N60ATM CAD Model

Description

The SSW4N60ATM is a 600V N-Channel MOSFET manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for high-voltage, high-speed switching applications and offers a good balance between on-resistance and gate charge.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient power conversion.
  • DC-DC Converters: Implemented in DC-DC converters to regulate voltage levels.
  • Motor Control: Utilized in motor control circuits for efficient switching and power management.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.
  • Adapters: Used for power adapters with high voltage requirements.

Features:

  • N-Channel MOSFET: Enhancement-mode N-Channel MOSFET.
  • High Voltage: Rated for 600V drain-source voltage (VDS).
  • Low On-Resistance: Low RDS(on) for reduced power dissipation.
  • Fast Switching Speed: Designed for fast switching performance.
  • Low Gate Charge: Low Qg for efficient gate drive.
  • Avalanche Ruggedness: Capability to withstand avalanche conditions.

Benefits:

  • High Efficiency: Reduces power losses due to low on-resistance and fast switching.
  • Reliable Performance: Provides stable and reliable operation in high-voltage applications.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, improving thermal performance.
  • Simplified Circuit Design: Easy to integrate into various power electronic circuits.
  • Improved System Performance: Enhances the overall performance of power supply and motor control systems.

Technical Specifications:

The SSW4N60ATM features a drain-source voltage (VDS) of 600V, a continuous drain current (ID) of around 4A, and a gate-source voltage (VGS) of ±30V. Its on-resistance (RDS(on)) is optimized to minimize power losses. The device is typically packaged in a TO-220 or similar package for effective heat dissipation.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess