EN
  • EN
  • DE

SGS10N60RUFTU

Part No SGS10N60RUFTU
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 16A 55W TO220F / Trans IGBT Chip N-CH 600V 16A 55000mW 3-Pin(3+Tab) TO-220F Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 16A
Current - Collector Pulsed (Icm) 30A
Vce(on) (Maximum) @ Vge, Ic 2.8V @ 15V, 10A
Power - Max 55W
Switching Energy 141μJ (on), 215μJ (off)
Input Type Standard
Gate Charge 30nC
Td (on/off) @ 25°C 15ns/36ns
Test Condition 300V, 10A, 20 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220F
Win Source Part Number 794199-SGS10N60RUFTU
Popularity Medium
Supply and Demand Status Balance
Family Name SGS10N60RUF
Introduction Date April 20, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SGS10N60RUFTU CAD Model

Description

The SGS10N60RUFTU is a 600V, 10A, fast recovery diode manufactured by Fairchild/ON Semiconductor. This diode is designed for use in various high-voltage and high-frequency applications requiring efficient rectification and fast switching speeds.

Applications

  • Power factor correction (PFC) circuits: Used in the boost diode stage to improve power factor and reduce harmonic distortion.
  • Half-bridge and full-bridge converters: Employed as rectifier diodes in bridge topologies for efficient power conversion.
  • Flyback converters: Used as the output rectifier diode in flyback converters to convert DC voltage.
  • Motor drives: Used as freewheeling diodes in motor drives to protect switching devices from voltage spikes.
  • Uninterruptible power supplies (UPS): Provides rectification and voltage regulation in UPS systems.

Features

  • Fast recovery time: Reduces switching losses and enhances efficiency in high-frequency applications.
  • Low forward voltage drop: Minimizes power dissipation and improves overall efficiency.
  • High reverse voltage capability: Designed to withstand high reverse voltages without breakdown.
  • High surge current capability: Withstands large current surges without damage.
  • RoHS compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Improved efficiency: The fast recovery time and low forward voltage drop contribute to higher efficiency in power conversion circuits.
  • Reduced switching losses: The fast recovery characteristic minimizes power loss during switching transitions.
  • Enhanced reliability: The robust design and high surge current capability ensure reliable performance under adverse conditions.
  • Compact design: The diode is packaged in a through-hole package that allows for ease of installation in many applications.

Additional Details

The SGS10N60RUFTU typically features a forward current rating of 10A and a reverse voltage rating of 600V. Its typical recovery time is very fast. The device is available in a TO-220 package. It is designed to operate within a broad temperature range, typically from -65°C to +150°C. The specific characteristics can vary slightly depending on the exact manufacturing batch and should be verified from the manufacturer's datasheet for critical applications.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess