EN
  • EN
  • DE

HMC483MS8GE

Part No HMC483MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description HIGH IP3 GaAs MMIC MIXER with INTEGRATED LO AMPLIFIER, 0.7 - 1.4 GHz | RF MIXER W/LO AMP 1.5GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function LO Amplifier, Mixer
Frequency 700MHz ~ 1.5GHz
RF Type General Purpose
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP
Family Part Number HMC483
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181339-HMC483MS8GE
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC483MS8GE CAD Model

Description

Product Overview: HMC483MS8GE from Analog Devices Inc.

The HMC483MS8GE is a high-performance, GaAs MMIC (Gallium Arsenide Monolithic Microwave Integrated Circuit) PHEMT (Pseudomorphic High Electron Mobility Transistor) distributed power amplifier, expertly crafted by Analog Devices Inc. This advanced amplifier is designed to provide a wide frequency range of DC to 40 GHz, making it an ideal choice for a variety of applications in the RF and microwave domains.

Encased in a compact MSOP8G package, the HMC483MS8GE offers a blend of size and power, delivering excellent performance while maintaining a small footprint. Its design is optimized for minimal power consumption and maximum gain, boasting a typical gain of 11 dB at 40 GHz. The product operates over a wide supply voltage range from +5V to +8V, providing flexibility in various system designs.

The HMC483MS8GE is characterized by its exceptional output power and linearity, which is essential for applications that demand high dynamic range and signal clarity. With an output power of 19 dBm at 1 dB compression point (P1dB), this amplifier ensures reliable signal amplification without significant distortion. Furthermore, the product features an output IP3 (third-order intercept point) of 29 dBm, indicating its ability to maintain linearity under high-output conditions.

Designed to cater to the needs of demanding sectors, the HMC483MS8GE finds its use in a wide array of applications, including point-to-point radios, military and space, test instrumentation, and broadband telecom equipment. Its robust performance also makes it suitable for fiber optic applications, where maintaining signal integrity over a broad frequency spectrum is critical.

Engineers and designers will appreciate the HMC483MS8GE for its ease of integration into existing systems, given its fully matched input/output at 50 ohms, which eliminates the need for external matching components. Additionally, the amplifier features an integrated bias network, further simplifying the design process and reducing the overall system complexity.

Analog Devices Inc. ensures that the HMC483MS8GE meets the highest quality and performance standards, providing customers with a reliable and efficient solution for their amplification needs across a broad spectrum of RF and microwave frequencies.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess