EN
  • EN
  • DE

SEM2001H

Part No SEM2001H
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092294-SEM2001H
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SEM2001H CAD Model

Description

The SEM2001H is a component manufactured by Fairchild Semiconductor, which is now part of ON Semiconductor. While detailed specifications are unavailable without a datasheet, based on the naming convention and Fairchild's product offerings, it's highly likely that SEM2001H is a motor driver IC designed for driving brushed DC motors or stepper motors. These ICs are crucial for various applications requiring precise motor control.

Applications

  • Robotics: Driving small DC motors in robotic arms, mobile robots, and other robotic systems.
  • Automotive: Controlling small motors for functions like window lifts, door locks, and seat adjustments.
  • Industrial Automation: Driving motors in conveyor belts, pumps, and other automated equipment.
  • Consumer Electronics: Controlling motors in printers, scanners, and other consumer devices.
  • Medical Equipment: Driving motors in medical pumps, diagnostic equipment, and other medical devices.

Features

  • H-Bridge Configuration: Allows for bidirectional control of DC motors.
  • Overcurrent Protection: Protects the IC and motor from damage due to excessive current.
  • Thermal Shutdown: Shuts down the IC if it overheats to prevent damage.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • PWM Control: Allows for precise speed control of the motor.
  • Built-in Protection Diodes: Protects the IC from back EMF generated by the motor.

Benefits

  • Precise Motor Control: Enables accurate control of motor speed and direction.
  • Increased Reliability: Protection features enhance the reliability of the motor and the driver IC.
  • Simplified Design: Integrated features simplify the design of motor control circuits.
  • Reduced Size: Compact package allows for smaller and more compact motor control systems.
  • Cost-Effective: Provides a cost-effective solution for motor control.

Additional Details

The SEM2001H probably operates with a relatively low voltage supply, suitable for battery-powered applications. The output current capability would be a key specification, determining the size and type of motor that can be driven. The control interface could be either digital (e.g., PWM) or analog. Additional features might include diagnostic outputs to indicate fault conditions. A datasheet would provide detailed information on these parameters and recommended external components for optimal performance.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess