EN
  • EN
  • DE

RC4741N

Part No RC4741N
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1229375-RC4741N
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC4741N CAD Model

Description

The RC4741N is a general-purpose operational amplifier (op-amp) manufactured by Fairchild/ON Semiconductor. Op-amps are versatile analog building blocks used in a wide variety of electronic circuits for amplification, filtering, and signal conditioning.

Applications:

  • Amplifiers (Inverting, Non-Inverting, Differential)
  • Active Filters (Low-Pass, High-Pass, Band-Pass)
  • Oscillators
  • Voltage Comparators
  • Instrumentation Amplifiers
  • Signal Conditioning Circuits

Features:

  • Internal Frequency Compensation
  • Short-Circuit Protection
  • Wide Input Voltage Range
  • No Latch-Up
  • High Open-Loop Gain
  • Low Input Bias Current
  • Single-Chip Implementation

Benefits:

  • Versatile building block for analog circuits
  • Easy to use due to internal frequency compensation
  • Protection against short circuits
  • Wide input voltage range for various applications
  • Reliable operation with no latch-up
  • High gain for accurate signal amplification
  • Compact and cost-effective solution

Additional Details:

The RC4741N features internal frequency compensation, which simplifies circuit design by eliminating the need for external compensation components. The device is also short-circuit protected, preventing damage in case of accidental short circuits. The wide input voltage range allows for use in various applications with different voltage levels. The RC4741N is designed to be latch-up free, ensuring reliable operation under various conditions.

The RC4741N provides high open-loop gain, which is essential for accurate signal amplification. The low input bias current minimizes errors caused by input current flowing into the op-amp. The single-chip implementation of the RC4741N makes it a compact and cost-effective solution for analog circuit design.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
Lowest to $1.3063
NANYA
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess