EN
  • EN
  • DE

ELL-6GM220MN

Part No ELL-6GM220MN
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975785-ELL-6GM220MN
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ELL-6GM220MN CAD Model

Description

The ELL-6GM220MN is a shielded wound inductor manufactured by Panasonic. It is designed for use in various electronic circuits to provide inductance, filtering, and energy storage capabilities. This inductor is commonly used in power supplies, DC-DC converters, and noise filtering applications.

Applications:

  • DC-DC Converters: Used for energy storage and filtering in DC-DC voltage conversion circuits.
  • Power Supplies: Integrated into power supply circuits for noise filtering and voltage regulation.
  • Noise Filters: Employed in electronic circuits to suppress electromagnetic interference (EMI) and noise.
  • LED Lighting: Utilized in LED driver circuits for current limiting and voltage stabilization.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and audio equipment for power management and signal filtering.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) radiation, improving circuit performance.
  • Wound Inductor: Provides high inductance value in a compact size.
  • Surface Mount Technology (SMT): Allows for automated assembly on printed circuit boards (PCBs).
  • High Current Capability: Designed to handle significant current levels without saturation.
  • RoHS Compliant: Manufactured without hazardous substances, meeting environmental regulations.

Benefits:

  • Reduced EMI: Shielded construction minimizes EMI radiation, improving overall circuit performance.
  • Efficient Energy Storage: Provides efficient energy storage capabilities for power conversion circuits.
  • Easy Assembly: Compatible with automated pick-and-place equipment for efficient manufacturing.
  • Compact Design: Space-saving design allows for high-density mounting on PCBs.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

The Panasonic ELL-6GM220MN shielded wound inductor offers a reliable and efficient solution for various electronic applications requiring inductance and filtering. Its shielded construction, high current capability, and compact design make it a suitable choice for modern electronic designs.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Lowest to $0.0393
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess