EN
  • EN
  • DE

SN74AHC1G02DBVRE4

Part No SN74AHC1G02DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SOT23-5 / NOR Gate IC 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74AHC1G02
Other Names TEXTISSN74AHC1G02DBVRE4,2156-SN74AHC1G02DBVRE4
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258097-SN74AHC1G02DBVRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G02DBVRE4 CAD Model

Description

Product Overview: SN74AHC1G02DBVRE4

The SN74AHC1G02DBVRE4 is a high-performance, single 2-input positive-NOR gate designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the AHC (Advanced High-Speed CMOS) family and offers a perfect balance between speed and power consumption, making it suitable for a wide range of applications.

Constructed with an advanced CMOS process, the SN74AHC1G02DBVRE4 is capable of operating with a supply voltage ranging from 2V to 5.5V. This feature allows for compatibility with a variety of logic levels, ensuring easy integration into both existing and new designs. The device's low power consumption is a standout feature, making it ideal for battery-operated and power-sensitive applications.

Key Features:

  • Logic Type: 2-Input Positive-NOR Gate
  • Supply Voltage Range: 2V to 5.5V
  • Operating Temperature: -40°C to 85°C, suitable for industrial environments
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-5
  • Logic Level Compatibility: TTL, CMOS
  • Output Current: ±8 mA
  • Propagation Delay Time: Fast propagation delay ensures high-speed operation

In addition to its technical attributes, the SN74AHC1G02DBVRE4 features a small footprint in a 5-pin SOT-23 package, which is highly beneficial for space-constrained applications. The device also supports balanced propagation delays and low input capacitance, which further enhances its performance in high-speed signal processing tasks.

The SN74AHC1G02DBVRE4 is RoHS compliant and adheres to Texas Instruments' commitment to environmental sustainability. Its robust design ensures reliable operation even under challenging conditions, making it a preferred choice for industrial, consumer electronics, computing, and telecommunication sectors.

Whether you're designing complex digital systems or looking for a simple logic solution, the SN74AHC1G02DBVRE4 from Texas Instruments is an excellent choice that combines functionality, reliability, and performance in a compact and efficient package.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
975+ $0.0514 $50.1150
2,075+ $0.0482 $100.0150
3,220+ $0.0466 $150.0520
4,620+ $0.0433 $200.0460
6,000+ $0.0417 $250.2000
7,485+ $0.0401 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,850 pieces
MOQ: 975 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess