EN
  • EN
  • DE

P421F

Part No P421F
Manufacturer Fairchild/ON Semiconductor
Catalog Power Relays, Over 2 Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843527-P421F
Ultra Librarian 3D Model Ultra Librarian P421F CAD Model

Description

The P421F is a silicon controlled rectifier (SCR) manufactured by Fairchild/ON Semiconductor. SCRs are semiconductor devices that act as electronic switches. They are designed to control high power and high voltage loads, making them suitable for various industrial and commercial applications.

Applications

  • Phase control circuits: Used in light dimmers, motor speed controls, and temperature controllers.
  • Overvoltage protection: Implemented in crowbar circuits to protect sensitive electronic equipment from voltage surges.
  • AC power control: Employed in applications requiring switching of AC power, such as solid-state relays and power inverters.
  • Battery chargers: Used to control the charging current and voltage in battery charging systems.
  • Welding equipment: Implemented in welding machines to control the welding current.

Features

  • High voltage capability: Designed to handle high voltage levels, providing robust performance in demanding applications.
  • High current capability: Capable of switching and controlling large currents, suitable for power control applications.
  • Low on-state voltage drop: Minimizes power dissipation and improves efficiency during conduction.
  • High surge current capability: Withstands high surge currents without damage, ensuring reliable operation in transient conditions.
  • Gate trigger sensitivity: Requires a small gate current to trigger the SCR, simplifying control circuitry.

Benefits

  • Efficient power control: Enables efficient and precise control of AC power, reducing energy waste.
  • Reliable switching: Provides reliable and robust switching performance in various applications.
  • Overvoltage protection: Protects sensitive electronic equipment from damage due to voltage surges.
  • Compact design: Allows for integration into compact electronic systems.
  • Long lifespan: Offers a long operational lifespan, minimizing maintenance requirements.

The P421F SCR is typically packaged in a through-hole package, such as TO-220, allowing for easy mounting and heat dissipation. Its key specifications include a maximum repetitive peak off-state voltage (VDRM) and a maximum on-state current (IT(RMS)). Designers must consult the datasheet to ensure proper operation within the device's ratings.

You May Also Be Interested in

NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess