Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Sensing Distance 0.200" (5.08mm)
Sensing Method Through-Beam
Output Configuration Phototransistor
Current - DC Forward (If) (Max) 50 mA
Current - Collector (Ic) (Max) 20 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Response Time 20µs, 80µs
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole, Flange
Package / Case Slotted, PC Pins
Type Unamplified
Base Product Number MOC70P
Standard Package 55 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 643152-MOC70P3
Ultra Librarian 3D Model Ultra Librarian MOC70P3 CAD Model

Description

Introducing the MOC70P3 from ON Semiconductor

The MOC70P3, a cutting-edge product from ON Semiconductor, is a high-performance integrated circuit that has been meticulously designed to cater to a wide array of applications, ranging from power management to signal processing. This versatile component is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the ever-evolving needs of the technology industry.

Key Features

  • High Reliability: The MOC70P3 is built to the highest standards of quality, ensuring that it performs consistently under various conditions and extends the life of your product.
  • Efficiency: With its focus on power management, this IC helps in reducing power consumption, making it ideal for energy-sensitive applications.
  • Compact Design: The small footprint of the MOC70P3 makes it perfect for use in space-constrained applications, without compromising on functionality or performance.

Applications

ON Semiconductor's MOC70P3 is versatile enough to be used in a multitude of applications, such as:

  • Smart home devices
  • Automotive systems
  • Industrial controls
  • Portable electronics

Technical Specifications

The MOC70P3 boasts an impressive set of technical specifications that allow it to deliver exceptional performance:

  • Voltage range optimized for a variety of power systems
  • Robust thermal performance for improved stability
  • Integrated protection features to safeguard against overcurrent and thermal runaway

Quality and Support

ON Semiconductor is known for its commitment to quality, and the MOC70P3 is no exception. It comes with comprehensive technical support and is backed by ON Semiconductor's extensive experience in the semiconductor industry. When you choose the MOC70P3, you're not just getting a high-quality product; you're also gaining access to a global network of support and expertise.

In summary, the MOC70P3 from ON Semiconductor is an exceptional choice for designers looking for a reliable, efficient, and compact integrated circuit. With its wide range of applications and robust feature set, the MOC70P3 is poised to be a valuable addition to any electronic system, delivering the performance and quality that ON Semiconductor is known for.

You May Also Be Interested in

Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.125" (3.18mm) Transistor PCB Mount
Need more? Email Us
ECAD model for HOA0865-T51
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.125" (3.18mm) Transistor PCB Mount
Need more? Email Us
ECAD model for HOA0867-L55
Omron
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Lowest to $6.6104
ECAD model for EE-SA102
ON Semiconductor
CMOS IMAGE SENSOR, 4K/ 8 MP RGB,
Lowest to $68.4733
ECAD model for AR0822NPSC10SMTA0-DP
Fairchild/ON Semiconductor
TRANSISTOR OUTPUT SLOTTED SWITCH
Need more? Email Us
ECAD model for MOC70P1
Sharp Microelectronics
SENSOR OPT SLOT PHOTOTRAN PCB MT / Optical Sensor Through-Beam 0.059" (1.5mm) Phototransistor PCB Mount
Lowest to $0.6403
ECAD model for GP1S39J0000F
ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC
Need more? Email Us
ECAD model for NOIP2SN1300A-QTI
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $35.8568
ECAD model for MT9P031I12STM-TP
Intel
REALSESNE TRACKING MODULE T261
Need more? Email Us
ECAD model for 82637BRTMNBTHV

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention