EN
  • EN
  • DE

MOC205SR2M

Part No MOC205SR2M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079758-MOC205SR2M
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MOC205SR2M CAD Model

Description

The MOC205SR2M is a high-voltage isolation solid-state relay manufactured by Fairchild Semiconductor (now part of ON Semiconductor). It is designed to provide electrical isolation between a low-voltage control circuit and a high-voltage load circuit. This isolation helps protect sensitive control circuitry from voltage spikes and noise present in the load circuit, ensuring safe and reliable operation. The MOC205SR2M incorporates an LED on the input side and a photo-sensitive MOSFET on the output side, enabling bidirectional switching of AC or DC loads.

Applications:

  • Solid State Relays (SSR): Serves as a critical component in SSRs, providing electrical isolation and switching capabilities.
  • Industrial Control Systems: Used in Programmable Logic Controllers (PLCs) and other industrial control systems to isolate control signals from high-voltage equipment.
  • Power Line Switching: Suitable for switching AC power lines in various applications, offering robust isolation and surge protection.
  • Telecommunications Equipment: Provides isolation in telecom systems to protect sensitive circuits from line voltage fluctuations and surges.
  • Instrumentation: Integrated into test and measurement equipment to isolate measurement circuits from power sources, ensuring accurate and safe readings.

Features:

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output, enhancing safety and reliability.
  • Solid-State Design: Offers fast switching speeds, long operational life, and eliminates the need for mechanical contacts, reducing maintenance.
  • Bidirectional Switching: Can switch both AC and DC loads, providing flexibility in various applications.
  • Low Input Current: Requires a low input current for activation, making it compatible with various control circuits.
  • Surface Mount Package: Available in a surface mount package (SMT) for efficient PCB assembly.

Benefits:

  • Enhanced Safety: Protects control circuits from high-voltage transients and electrical noise, ensuring safe operation.
  • Increased Reliability: Solid-state design eliminates mechanical wear, resulting in a longer and more reliable operational life compared to electromechanical relays.
  • Faster Switching Speeds: Offers faster switching speeds compared to traditional relays, improving system response time.
  • Reduced Maintenance: Eliminates the need for regular maintenance associated with mechanical relays, reducing downtime and operational costs.
  • Compact Design: Surface mount package enables compact and space-saving designs, ideal for densely populated circuit boards.

The MOC205SR2M is a reliable and efficient solid-state relay suitable for a wide range of applications requiring high voltage isolation and fast switching. Its robust design and compatibility with both AC and DC loads make it a versatile choice for industrial, telecommunications, and instrumentation applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Lucent
Lowest to $70.6306

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess