EN
  • EN
  • DE

KA75310MTF

Part No KA75310MTF
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Supervisors
Description IC VOLTAGE DETECTOR 3.1V SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 3.1V
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1050659-KA75310MTF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA75310MTF CAD Model

Description

The KA75310MTF is a voltage detecting IC manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. It's commonly used in microcomputer and microprocessor systems to ensure proper startup and prevent data corruption due to voltage fluctuations.

Applications

  • Microcomputer systems: Monitoring the power supply voltage for proper reset.
  • Microprocessor systems: Ensuring proper startup and preventing data corruption.
  • Reset circuitry: Providing a reliable reset signal to microcontrollers.
  • Power monitoring: Detecting undervoltage conditions in power supplies.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge.

Features

  • Precision voltage detection: Accurately detects undervoltage conditions.
  • Built-in hysteresis: Prevents oscillation and provides stable reset signal.
  • Open-collector output: Allows for flexible interfacing with other circuits.
  • Low quiescent current: Minimizes power consumption.
  • Small package: Compact design for space-constrained applications.

Benefits

  • Reliable reset: Ensures proper system startup and prevents data corruption.
  • Stable operation: Hysteresis prevents unwanted reset signals.
  • Flexible interfacing: Open-collector output allows for easy connection to other circuits.
  • Energy efficiency: Low quiescent current extends battery life.
  • Compact design: Allows for integration into small electronic devices.

Additional Details

The KA75310MTF has a typical detection voltage of 3.1V. The built-in hysteresis ensures that the output remains stable even in the presence of noise or small voltage fluctuations. The open-collector output allows for easy level shifting and interfacing with various logic families. The device operates over a wide temperature range, making it suitable for use in various environments. Its low quiescent current minimizes power consumption, making it ideal for battery-powered applications. It is available in a small SOT-23 package.

The KA75310MTF is a reliable and cost-effective voltage detecting IC that is well-suited for a wide range of microcontroller and microprocessor applications. Its precise voltage detection, built-in hysteresis, and low power consumption make it an ideal choice for ensuring proper system startup and preventing data corruption.

You May Also Be Interested in

Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
MaxLinear Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess