EN
  • EN
  • DE
  • IT

T55D337M010C0025

Part No T55D337M010C0025
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 330UF 10V 2917 / 330 µF Molded Tantalum Polymer Capacitor 10 V 2917 (7343 Metric) 25mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum - Polymer Capacitors
Mfr Vishay Sprague
Series vPolyTan™ T55
Package Tape & Reel
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 10 V
Type Molded
ESR (Equivalent Series Resistance) 25mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Surface Mount
Package / Case 2917 (7343 Metric)
Size / Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Standard Package 500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1351839-T55D337M010C0025
Ultra Librarian 3D Model Ultra Librarian T55D337M010C0025 CAD Model

Description

The T55D337M010C0025 is a tantalum polymer capacitor component manufactured by Vishay Sprague.

  • Series: vPolyTan™ T55
  • Category: Molded Capacitors
  • Features: General Purpose
  • Packaging: Tape and Reel
  • Capacitance: 330 µF
  • Tolerance: ±20%
  • Mounting Type: Surface Mount
  • Temperature Range: -55°C to 105°C

You May Also Be Interested in

AVX Corporation
CAP TANT POLY 220UF 6.3V 2917
Lowest to $1.0238
Kemet
KEMET Organic Capacitor (KO-CAP) T520 Series Polymer Tantalum
Lowest to $1.0957
Rohm Semiconductor
CAP TANT POLY 15UF 25V 1411
Lowest to $0.3646
Kemet
CAP TANT POLY 100UF 25V 2917
Lowest to $4.2525
AVX Corporation
CAP TANT POLY 100UF 10V 2917
Lowest to $0.7250
Kemet
Tantalum, Polymer Tantalum, Multi-Anode, T530, 680 uF, 20%, 4 V, 7343, SMD, Polymer, Molded, Multiple Anodes, Low ESR, 6mOhms, Height Max = 4.3mm
Lowest to $22.2382
Kemet
CAP TANT POLY 150UF 6.3V 2917
Need more? Email Us
Kemet
Capacitor, Tantalum, SMD, Polymer, Molded, Multiple Anodes, Low ESR,
Lowest to $13.3176
AVX Corporation
CAP TANT POLY 150UF 6.3V 1210
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7638 $52.5122
45+ $2.2677 $102.0465
69+ $2.1969 $151.5861
95+ $2.1260 $201.9700
122+ $2.0551 $250.7222
163+ $1.8426 $300.3438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess