EN
  • EN
  • DE

HGTG40N60B3D

Part No HGTG40N60B3D
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008092-HGTG40N60B3D
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HGTG40N60B3D CAD Model

Description

The HGTG40N60B3D is an insulated gate bipolar transistor (IGBT) from ON Semiconductor (formerly Fairchild Semiconductor). It's designed for high-voltage, high-current switching applications where efficiency and fast switching speeds are critical.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Welding Machines
  • Induction Heating
  • Power Factor Correction (PFC) circuits
  • Motor Drives

Features

  • High Input Impedance: Simplifies gate drive circuitry.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Low Saturation Voltage: Minimizes conduction losses.
  • High Short Circuit Capability: Enhances robustness and reliability.
  • MOS Gate Turn-On: Provides easy gate control.
  • Temperature Compensating Tail Current: Improves thermal performance.

Benefits

  • Increased Efficiency: Low saturation voltage and fast switching speed contribute to higher overall efficiency.
  • Improved Reliability: Rugged design with high short-circuit capability ensures reliable operation in harsh environments.
  • Simplified Design: High input impedance simplifies gate drive requirements.
  • Reduced Heat Sink Size: Lower switching and conduction losses reduce the need for large heat sinks.
  • Lower System Cost: Optimized performance leads to reduced component count and overall system cost.

Additional Details

The HGTG40N60B3D offers a combination of MOSFET-like gate drive characteristics and bipolar-like high current and low saturation voltage. This makes it an ideal choice for applications requiring both high efficiency and high power handling capabilities. The fast switching speed minimizes switching losses, while the low saturation voltage reduces conduction losses. The device also features a robust short-circuit capability, enhancing its reliability in demanding applications.

Technical Specifications (General):

  • Collector-Emitter Voltage (Vce): 600V
  • Collector Current (Ic): 40A (at 25°C)
  • Gate-Emitter Voltage (Vge): ±20V
  • Operating Temperature: -55°C to +150°C
  • Package: TO-247

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date technical specifications and application guidelines.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess