EN
  • EN
  • DE

G40N150D

Part No G40N150D
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060199-G40N150D
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G40N150D CAD Model

Description

The G40N150D is a 1500V (1.5kV), 40A N-Channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Fairchild/ON Semiconductor. This IGBT is designed for high-voltage, high-current switching applications, featuring fast switching speeds and robust performance. Its high voltage rating makes it suitable for applications such as high-voltage inverters and power supplies.

Applications:

  • High-Voltage Inverters: Used in inverters for solar power generation and industrial applications.
  • High-Power Motor Drives: Employed in motor drives for large industrial motors.
  • Induction Heating Systems: Found in resonant circuits for high-power induction heating.
  • Solid-State Circuit Breakers: Used for fast and reliable circuit protection in high-voltage systems.
  • High-Voltage Power Supplies: Employed in power supplies for industrial equipment and scientific instruments.

Features:

  • 1500V Blocking Voltage: Capable of withstanding high-voltage stress.
  • 40A Continuous Collector Current: Handles significant current loads.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Saturation Voltage: Minimizes power dissipation during conduction.
  • TO-247 Package: Offers good thermal performance and easy mounting.
  • Integrated Gate Resistor: Simplifies gate drive circuitry.

Benefits:

  • High Efficiency: Reduces power losses in high-voltage switching applications.
  • Robust Performance: Provides reliable operation under demanding conditions.
  • Simplified Design: Reduces the complexity of high-voltage power electronic circuits.
  • Improved Thermal Performance: Facilitates efficient heat dissipation.

Additional Details:

The G40N150D's electrical characteristics, such as switching times and gate charge, are detailed in the datasheet. Designers must carefully consider these specifications to optimize performance in their applications. Proper heatsinking is crucial to maintain the IGBT within its safe operating area. The gate drive circuitry must be designed to provide adequate voltage and current for fast and reliable switching. Refer to the ON Semiconductor datasheet for detailed pinout and application circuit examples and safety guidelines for high-voltage applications.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess