EN
  • EN
  • DE

FSUSB42MX

Part No FSUSB42MX
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823623-FSUSB42MX
Ultra Librarian 3D Model Ultra Librarian FSUSB42MX CAD Model

Description

The FSUSB42MX, manufactured by Fairchild/ON Semiconductor, is a USB 2.0 High-Speed (480Mbps) switch with integrated Common Mode Filter (CMF). It's designed to protect USB data lines from ESD (Electrostatic Discharge) strikes and filter out common-mode noise, improving signal integrity and reducing EMI. This device is commonly used in portable devices and other applications where USB port protection is essential.

Applications:

  • Smartphones and mobile devices.
  • Laptop and notebook computers.
  • Tablets.
  • Digital cameras.
  • Portable media players.

Features:

  • USB 2.0 High-Speed (480Mbps) data rates.
  • Integrated Common Mode Filter (CMF).
  • ESD protection exceeding IEC 61000-4-2 standards.
  • Low insertion loss to minimize signal degradation.
  • Small footprint package for space-constrained applications.

Benefits:

  • Robust protection against ESD damage to USB ports.
  • Improved signal integrity by filtering common-mode noise.
  • Reduced electromagnetic interference (EMI).
  • Maintained signal quality due to low insertion loss.
  • Easy integration into compact designs.

Additional Details:

The FSUSB42MX is a key component for ensuring reliable USB communication in environments prone to ESD events and noise. Its integrated Common Mode Filter (CMF) effectively suppresses unwanted noise, contributing to cleaner and more accurate data transmission. The device's compliance with USB 2.0 High-Speed specifications ensures compatibility with a wide range of USB devices and peripherals. Its small package size allows for easy placement on PCBs, even in densely populated circuit boards. By providing robust ESD protection and signal conditioning, the FSUSB42MX helps to prevent device failures and ensure consistent performance.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess