EN
  • EN
  • DE

MSP430F6735AIPNR

Part No MSP430F6735AIPNR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202539-MSP430F6735AIPNR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430F6xx
Package Tape & Reel (TR)
Product Status Active
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian MSP430F6735AIPNR CAD Model

Description

Product Overview: MSP430F6735AIPNR from Texas Instruments

The MSP430F6735AIPNR is a highly integrated microcontroller (MCU) from Texas Instruments (TI), designed for high-precision measurement applications. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust performance in industrial and portable devices. The MSP430F6735AIPNR is equipped with a rich set of features that make it ideal for smart metering, home automation, energy monitoring, and portable instrumentation.

Key Features

  • 16-Bit RISC Architecture: The MSP430 core is designed with a 16-bit Reduced Instruction Set Computing (RISC) architecture that delivers a balanced combination of power efficiency and processing capability.
  • Integrated Peripherals: This MCU includes a comprehensive range of peripherals, such as a 32-bit hardware multiplier, real-time clock, multiple communication interfaces (USART, SPI, I2C), and an array of timers.
  • Enhanced Analog Features: It boasts an advanced analog front-end consisting of multiple 24-bit sigma-delta analog-to-digital converters (ADCs), which provide high-precision data acquisition, critical for sensing and measurement tasks.
  • Flexible Power Management: The MSP430F6735AIPNR offers various low-power modes, enabling the device to achieve ultra-low power consumption rates, which is essential for battery-operated applications.
  • Large Memory: Equipped with ample memory, including up to 128KB of flash memory and 8KB of RAM, this MCU can handle complex applications and data-intensive operations.

Applications

The MSP430F6735AIPNR is designed to cater to a wide range of applications. Its precision analog capabilities and low-power operation make it particularly well-suited for:

  • Smart Metering (Electricity, Water, Gas)
  • Energy Monitoring and Management Systems
  • Home and Building Automation Systems
  • Portable Medical Devices
  • Industrial Control Systems

With its robust set of features, the MSP430F6735AIPNR from Texas Instruments is a powerful MCU choice for designers and engineers looking to create sophisticated, power-conscious devices that require precise measurements and reliable performance.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4580 $51.6180
50+ $2.0169 $100.8450
77+ $1.9538 $150.4426
106+ $1.8908 $200.4248
137+ $1.8278 $250.4086
184+ $1.6387 $301.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess