EN
  • EN
  • DE

CM6502SDX

Part No CM6502SDX
Manufacturer Champion Microelectronic Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Champion Microelectronic Corp.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820712-CM6502SDX
Ultra Librarian 3D Model Ultra Librarian CM6502SDX CAD Model

Description

The CM6502SDX is a highly integrated single-chip USB audio codec solution from Champion Microelectronic Corp. It's designed to provide high-quality audio connectivity and processing capabilities for various USB audio applications. This chip integrates USB transceiver, audio codec, and power management functions into a single package, simplifying design and reducing overall system cost.

Applications

  • USB Headsets
  • USB Speakers
  • USB Audio Interfaces
  • Gaming Headsets
  • VoIP Phones

Features

  • USB 2.0 Full-Speed Compliant
  • Integrated 16-bit Stereo DAC and ADC
  • Supports 48kHz/44.1kHz/32kHz Sampling Rates
  • Embedded USB Transceiver
  • Headphone Amplifier with Volume Control
  • Microphone Input with Adjustable Gain
  • I2C Interface for External EEPROM
  • Supports USB Suspend/Resume
  • Low Power Consumption

Benefits

  • Reduced BOM Cost due to High Integration
  • Improved Audio Quality for Voice and Music Applications
  • Easy to Integrate into USB Audio Devices
  • Enhanced User Experience with Volume and Gain Controls
  • Wide Compatibility with Operating Systems (Windows, macOS, Linux)
  • Low Power Consumption Suitable for Portable Devices
  • Simplified Design and Development Cycle

Additional Details

The CM6502SDX features a built-in 16-bit stereo DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter), enabling high-fidelity audio playback and recording. It supports multiple sampling rates, including 48kHz, 44.1kHz, and 32kHz, providing flexibility for different audio applications. The integrated USB transceiver simplifies the USB interface, reducing the need for external components.

The chip also incorporates a headphone amplifier with volume control, allowing users to adjust the audio output level to their preference. The microphone input includes adjustable gain control, ensuring optimal audio capture. An I2C interface is provided for connecting an external EEPROM for storing configuration data.

The CM6502SDX is designed for low power consumption, making it suitable for battery-powered USB audio devices. It also supports USB suspend and resume functionality, further reducing power consumption when the device is not in use. This chip is a versatile and cost-effective solution for adding high-quality audio capabilities to various USB-based products.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess