EN
  • EN
  • DE

FQPF3N60C

Part No FQPF3N60C
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059733-FQPF3N60C
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQPF3N60C CAD Model

Description

The FQPF3N60C is a N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fairchild Semiconductor, now part of ON Semiconductor. MOSFETs are widely used as electronic switches in power electronics applications due to their high efficiency and fast switching speeds.

Applications

  • Switching Power Supplies: Used in AC-DC power supplies for computers, servers, and other electronic devices.
  • Motor Control: Employed in controlling the speed and direction of electric motors in appliances and industrial equipment.
  • DC-DC Converters: Used in voltage regulators and power management circuits.
  • Uninterruptible Power Supplies (UPS): Provides backup power in the event of a power outage.
  • Lighting Systems: Found in LED drivers and dimming circuits.

Features

  • High Voltage Capability: Rated for 600V drain-source voltage.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Rated: Can withstand transient voltage spikes.
  • TO-220F Package: Provides good thermal performance and easy mounting.

Benefits

  • High Efficiency: Low on-resistance reduces power loss and improves overall system efficiency.
  • Reliable Operation: High voltage rating and avalanche capability enhance robustness.
  • Simplified Design: Fast switching speed simplifies circuit design and reduces component count.
  • Cost-Effective: Provides a good balance of performance and price.
  • Ease of Use: TO-220F package simplifies mounting and heatsinking.

Specifications

Key specifications for the FQPF3N60C include:

  • Drain-Source Voltage (VDS): 600V
  • Gate-Source Voltage (VGS): ±30V
  • Continuous Drain Current (ID): 3A
  • Pulsed Drain Current (IDM): 9A
  • On-Resistance (RDS(on)): 3.2 Ω (typical) at VGS = 10V
  • Gate Charge (Qg): 11 nC (typical)
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: TO-220F

The FQPF3N60C is a reliable and efficient N-Channel MOSFET suitable for a wide range of power electronics applications. Its high voltage rating, low on-resistance, and fast switching speed make it a good choice for designers seeking a cost-effective and high-performance switching solution.

You May Also Be Interested in

Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.1 STACK T/H / 20 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess