EN
  • EN
  • DE

FQP20N60

Part No FQP20N60
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006095-FQP20N60
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQP20N60 CAD Model

Description

The FQP20N60 is an N-Channel MOSFET manufactured by Fairchild/ON Semiconductor. It's designed for high-voltage, high-current, and high-speed switching applications, such as power supplies, motor controls, and lighting ballasts. This MOSFET features a low on-resistance, which minimizes power loss and increases efficiency. Its rugged design ensures reliable operation in demanding environments.

Applications

  • Switching Power Supplies (SMPS): Used as the primary switching element in AC-DC power supplies.
  • Motor Control Circuits: Controls the speed and torque of electric motors in industrial applications.
  • DC-DC Converters: Converts DC voltage levels efficiently in various electronic systems.
  • Lighting Ballasts: Drives and controls the current in lighting systems, such as fluorescent and LED lamps.
  • Uninterruptible Power Supplies (UPS): Provides backup power in critical applications, using MOSFETs for efficient switching.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • High Voltage Capability: Operates reliably in high-voltage environments.
  • Fast Switching Speed: Enables high-frequency switching for compact designs.
  • Avalanche Rated: Withstands transient voltage spikes and surges.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • High Efficiency: Reduces energy consumption and minimizes heat generation.
  • Improved System Performance: Allows for higher operating frequencies and faster response times.
  • Enhanced Reliability: Ensures stable and dependable operation under various conditions.
  • Compact Design: Enables smaller and lighter power electronic systems.
  • Environmentally Friendly: Meets environmental regulations for reduced environmental impact.

Technical Specifications

  • Drain-Source Voltage (VDSS): 600V
  • Gate-Source Voltage (VGSS): ±30V
  • Continuous Drain Current (ID): 20A
  • Pulsed Drain Current (IDM): 60A
  • On-Resistance (RDS(on)): 0.27 Ohms (typical)
  • Gate Charge (Qg): 50 nC (typical)
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: TO-220

The FQP20N60 is a robust and efficient MOSFET commonly used in a wide range of power electronics applications. Its low on-resistance and high voltage capability make it an ideal choice for designs requiring high performance and reliability. The TO-220 package provides effective heat dissipation for the specified current levels, making it a suitable component for various industrial and consumer electronic products.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6881 $58.4885
205+ $0.5647 $115.7635
320+ $0.5470 $175.0400
440+ $0.5295 $232.9800
565+ $0.5118 $289.1670
760+ $0.4588 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,618 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess