EN
  • EN
  • DE

FQP15N60C

Part No FQP15N60C
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059698-FQP15N60C
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQP15N60C CAD Model

Description

The FQP15N60C is an N-channel MOSFET designed for high-voltage, high-speed power switching applications. Featuring a robust avalanche rating and low gate charge, it's well-suited for demanding applications requiring both efficiency and reliability. This MOSFET is commonly used in power supplies, motor control circuits, and other high-voltage switching applications.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Motor Control
  • Lighting Ballasts

Features:

  • CoolMOS® C6 Technology: Offers superior switching performance and lower on-resistance.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • High Avalanche Energy (EAS): Provides robustness against voltage transients.
  • High Voltage Capability (600V): Suitable for high-voltage applications.
  • Fast Switching Speed: Minimizes switching losses and improves overall efficiency.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Increased Efficiency: CoolMOS® technology and low gate charge contribute to higher efficiency in switching applications.
  • Improved Reliability: High avalanche energy rating provides robust performance in harsh environments.
  • Simplified Design: Fast switching speed simplifies circuit design and reduces component count.
  • High Power Density: Enables high power density designs due to its efficient performance.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The FQP15N60C is typically packaged in a TO-220 package, allowing for efficient heat dissipation. It's important to use proper gate drive techniques and heatsinking to ensure optimal performance and reliability. The CoolMOS® technology utilizes a superjunction structure to achieve a significant reduction in on-resistance (RDS(on)) while maintaining a high breakdown voltage. This results in lower conduction losses and improved overall efficiency compared to conventional MOSFETs.

Always refer to the manufacturer's datasheet for detailed specifications, application notes, and thermal management guidelines to ensure proper operation and achieve the desired performance characteristics. Careful consideration of gate drive circuitry and layout is essential to minimize switching losses and prevent parasitic oscillations.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess