EN
  • EN
  • DE

FIN24CMLX

Part No FIN24CMLX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Serializers, Deserializers
Description uSerDes Low Voltage 24-Bit Bi-Directional Serializer/Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series μSerDes
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Serializer/Deserializer
Data Rate 520Mbps
Input Type LVCMOS
Output Type LVCMOS
Number of Inputs 22/1
Number of Outputs 1/22
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -30°C ~ 70°C (TA)
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-MLP (6x6)
Win Source Part Number 1174298-FIN24CMLX
Manufacturer Homepage www.fairchildsemi.com
Family Name FIN24C
Introduction Date April 13, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FIN24CMLX CAD Model

Description

The 1174298-FIN24CMLX is a serializer/deserializer integrated circuit (IC) from Fairchild/ON Semiconductor that is obsolete (EOL).

  • Packaging: Reel - TR
  • Mounting: SMD
  • Operating Temperature: -30°C to 70°C
  • Technology: LVCMOS
  • Part Status: Obsolete (EOL)
  • Manufacturer Homepage: www.fairchildsemi.com
  • Data Rate: 520Mbps
  • Number of Inputs: 22/1

You May Also Be Interested in

Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess