EN
  • EN
  • DE

A3P1000-2FGG144I

Part No A3P1000-2FGG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 97
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908923-A3P1000-2FGG144I
Ultra Librarian 3D Model Ultra Librarian A3P1000-2FGG144I CAD Model

Description

The A3P1000-2FGG144I is a state-of-the-art FPGA (Field Programmable Gate Array) developed by Microchip Technology, known for its high performance and reliability in a wide array of applications. This product is part of Microchip's ProASIC3 series, which is designed to offer a cost-effective solution without compromising on quality or capabilities.

Key Features

  • High Capacity: The A3P1000-2FGG144I comes with a logic capacity of 1 million system gates, providing ample space for complex logic designs and high-density system integration.
  • Speed Grade: With the -2 speed grade, this device is optimized for a balance between performance and power consumption, making it suitable for both speed-critical and power-aware applications.
  • Package Type: Encased in a fine-pitch 144-pin Grid Array (FGG) package, it ensures a compact footprint while allowing for efficient routing and excellent thermal performance.
  • Industrial Temperature Range: The 'I' suffix in the part number indicates that this FPGA is rated for industrial temperature ranges, making it robust and reliable in extreme conditions from -40°C to +85°C.
  • Non-volatile Technology: Utilizing flash technology, the A3P1000-2FGG144I is a non-volatile FPGA, which means it retains its configuration even after power cycles, eliminating the need for external configuration memory.
  • Low Power Consumption: Designed for low power operation, this FPGA is ideal for power-sensitive applications, ensuring efficient energy usage without sacrificing performance.

Applications

The versatility of the A3P1000-2FGG144I FPGA makes it an excellent choice for a wide range of applications, including but not limited to:

  • Automotive Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Medical Devices
  • Defense and Aerospace Electronics

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The A3P1000-2FGG144I FPGA is backed by rigorous testing and validation processes, ensuring that customers receive a reliable and high-performing product. Additionally, Microchip provides comprehensive technical support and documentation to facilitate design-in and reduce time-to-market.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess