EN
  • EN
  • DE

FDS9955-NL

Part No FDS9955-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207267-FDS9955-NL
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDS9955-NL CAD Model

Description

The FDS9955-NL is a dual N-Channel PowerTrench® MOSFET designed by Fairchild Semiconductor (now ON Semiconductor). This device is optimized for battery pack protection and power management applications. Its low on-resistance and compact size make it ideal for portable devices.

Applications:

  • Battery Pack Protection: Used in lithium-ion battery protection circuits.
  • Load Switching: Employed for efficient load switching in portable devices.
  • Power Management: Utilized in power management systems for efficient power distribution.
  • DC-DC Conversion: Used in synchronous rectification stages in DC-DC converters.
  • Portable Electronics: Ideal for use in smartphones, tablets, and laptops.

Features:

  • Dual N-Channel MOSFET: Provides two MOSFETs in a single package.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Small Footprint: Space-saving package suitable for compact designs.
  • Logic Level Gate Drive: Enables direct drive from low-voltage logic circuits.
  • Thermally Enhanced Package: Provides efficient heat dissipation.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation and extends battery life.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Simplified Drive Circuitry: Logic level gate drive simplifies circuit design.
  • Improved Thermal Performance: Thermally enhanced package ensures reliable operation.
  • Enhanced System Reliability: Provides robust protection against overvoltage and overcurrent conditions.

Additional Details:

The FDS9955-NL features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of approximately 5.6A (depending on the specific conditions). It boasts a typical on-resistance (RDS(on)) of around 25 mΩ at a gate-source voltage (VGS) of 10V and around 35 mΩ at VGS of 4.5V. The device comes in a SO-8 package, which is designed for surface mounting. This dual MOSFET provides a high-performance solution for battery protection and load switching in portable applications.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Renesas Electronics America
Need more? Email Us
Mingtek
Lowest to $1.3456
Fuji Electric
Lowest to $8.1612
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Panasonic
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Fastrax
Lowest to $32.6415

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess