EN
  • EN
  • DE

FDC8601NL

Part No FDC8601NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058761-FDC8601NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDC8601NL CAD Model

Description

The FDC8601NL is an N-Channel PowerTrench® MOSFET from Fairchild/ON Semiconductor, designed for high-efficiency power conversion in various applications. This MOSFET utilizes advanced trench technology to minimize on-resistance and gate charge, resulting in improved power efficiency and switching performance. It is optimized for use in synchronous rectification, DC-DC conversion, and load switching applications.

Applications:

  • Synchronous Rectification
  • DC-DC Conversion
  • Load Switching
  • Power Management
  • Battery Management Systems

Features:

  • Low On-Resistance (Rds(on)): Reduces conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses, enabling faster switching speeds.
  • High Drain Current Capability: Supports high power applications.
  • Logic Level Gate Drive: Compatible with low-voltage control circuits.
  • Thermally Enhanced Package: Provides efficient heat dissipation.

Benefits:

  • Improved Power Efficiency: Reduced conduction and switching losses lead to higher overall efficiency.
  • Faster Switching: Enables higher frequency operation and reduced component size.
  • Enhanced Thermal Performance: Thermally enhanced package lowers operating temperature and improves reliability.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuitry.
  • Extended Battery Life: Lower power consumption helps extend battery life in portable devices.

Additional Details:

The FDC8601NL is particularly well-suited for synchronous rectification in DC-DC converters, where it replaces traditional diodes to significantly reduce conduction losses. Its low gate charge enables fast switching speeds, which is crucial for high-frequency power conversion. The thermally enhanced package ensures efficient heat dissipation, maintaining stable operation even under high power conditions. It is also RoHS compliant.

Specifications:

  • Polarity: N-Channel
  • Drain-Source Voltage (Vds): 30V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): 7.5A
  • On-Resistance (Rds(on)): 0.019Ω @ Vgs = 10V

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,360 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess