EN
  • EN
  • DE

FAN8045D3

Part No FAN8045D3
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058560-FAN8045D3
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN8045D3 CAD Model

Description

The FAN8045D3 is a monolithic IC designed for use in BLDC motor applications, manufactured by Fairchild/ON Semiconductor. This device integrates multiple functions, including a pre-driver for driving external MOSFETs, control logic, and protection features. It is commonly used in applications requiring precise motor control and efficiency.

Applications

  • Brushless DC (BLDC) Motor Drivers
  • Fan Motor Control
  • Pump Motor Control
  • Industrial Motor Control
  • White Goods

Features

  • Integrated pre-driver for external MOSFETs
  • Built-in control logic
  • Over-voltage protection (OVP)
  • Under-voltage lockout (UVLO)
  • Over-current protection (OCP)
  • Thermal shutdown (TSD)

Benefits

  • Simplified System Design: Integrates multiple functions into a single chip, reducing the number of external components and board space.
  • Enhanced Motor Control: Provides precise control of BLDC motors, allowing for efficient and smooth operation.
  • Robust Protection Features: OVP, UVLO, OCP, and TSD protect the motor and the IC from damage due to abnormal conditions.
  • Improved Reliability: High-quality manufacturing and robust design ensure long-term reliability.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple functions into a single IC.

Additional Details

The FAN8045D3 operates over a wide voltage range, making it suitable for various applications. The integrated pre-driver allows for easy interfacing with external MOSFETs, providing flexibility in choosing the appropriate power devices for the application. The device incorporates multiple protection features to ensure safe and reliable operation. It is offered in a surface mount package, facilitating automated assembly. The specific package type and pinout can be found in the device datasheet. This IC is typically controlled by a microcontroller which sends the appropriate control signals to achieve desired motor performance.

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess