EN
  • EN
  • DE

FAN2510S33XNL

Part No FAN2510S33XNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058505-FAN2510S33XNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN2510S33XNL CAD Model

Description

The FAN2510S33XNL is a low-dropout (LDO) voltage regulator from Fairchild/ON Semiconductor. It is designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This particular variant provides a fixed 3.3V output.

Applications:

  • Battery-powered devices: Due to its low dropout voltage and low quiescent current, the FAN2510S33XNL is suitable for extending battery life in portable devices.
  • Microcontroller power: Provides a stable 3.3V supply for microcontrollers and other digital ICs.
  • Wireless communication devices: Used in devices like Bluetooth modules and other RF transceivers that require a clean and stable power supply.
  • Consumer electronics: Suitable for various consumer electronic products such as MP3 players, PDAs, and other handheld devices.

Features:

  • Low Dropout Voltage: Ensures stable regulation even with a small difference between input and output voltage.
  • Fixed 3.3V Output: Provides a precise and reliable voltage for sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Short-Circuit Protection: Protects the regulator and the load from damage in case of a short circuit.
  • Thermal Overload Protection: Prevents the regulator from overheating and potentially failing.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes the operating time of battery-powered devices.
  • Stable Power Supply: Ensures reliable operation of sensitive electronic components by providing a stable output voltage.
  • Protection Against Faults: Short-circuit and thermal overload protection enhance the robustness and reliability of the system.
  • Simple Implementation: Fixed output voltage simplifies the design and reduces the number of external components required.

Additional Details:

The FAN2510S33XNL is typically available in a small surface-mount package, making it suitable for space-constrained applications. Its input voltage range typically extends a little above its output voltage to ensure proper dropout voltage headroom. Refer to the datasheet for precise electrical characteristics, including dropout voltage at specific output currents, quiescent current values, and thermal resistance.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess