EN
  • EN
  • DE

FAN1655MTFXTSSOP16

Part No FAN1655MTFXTSSOP16
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058499-FAN1655MTFXTSSOP16
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN1655MTFXTSSOP16 CAD Model

Description

The FAN1655MTFXTSSOP16 is a high-performance synchronous PWM controller designed for battery charging applications and power management in portable devices. Manufactured by Fairchild/ON Semiconductor, this controller is optimized for high efficiency and small solution size.

Applications:

  • Li-Ion battery chargers
  • Portable power devices
  • PDAs
  • Cell phones
  • MP3 players

Features:

  • High-Efficiency Synchronous Rectification: Minimizes power loss and maximizes charging efficiency.
  • Input Voltage Range: Wide input voltage range accommodates various power sources.
  • Programmable Switching Frequency: Allows optimization for different inductor and capacitor values.
  • Over-Voltage Protection (OVP): Prevents damage to the battery due to excessive voltage.
  • Short-Circuit Protection (SCP): Protects the controller and battery from short-circuit conditions.
  • Thermal Shutdown Protection (OTP): Shuts down the controller in case of overheating.
  • Low Shutdown Current: Minimizes battery drain during standby mode.
  • Small TSSOP-16 Package: Enables compact designs.

Benefits:

  • Increased Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced Charging Time: Synchronous rectification enables faster charging times.
  • Enhanced System Reliability: Comprehensive protection features ensure robust operation.
  • Smaller Solution Size: Compact package and integrated features minimize board space requirements.
  • Improved Thermal Performance: Efficient operation reduces heat generation.

Additional Details:

The FAN1655MTFXTSSOP16 utilizes a constant-frequency PWM control scheme for stable operation. It includes integrated MOSFET drivers to control external N-channel MOSFETs, optimizing performance. The programmable switching frequency allows designers to tailor the solution to specific application requirements. The device also features soft-start functionality to minimize inrush current during startup. The TSSOP-16 package provides excellent thermal performance and is suitable for space-constrained applications. Operating temperature ranges from -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess