EN
  • EN
  • DE

XC61FN1912MR-G

Part No XC61FN1912MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105465-XC61FN1912MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61FN1912MR-G CAD Model

Description

The XC61FN1912MR-G is a highly reliable voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to accurately monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This function is crucial for preventing malfunctions and ensuring stable operation in various electronic devices.

Applications:

  • Microcontroller Supervision: Resets the microcontroller during power-up or brown-out conditions to prevent data corruption and ensure correct program execution.
  • Power Supply Monitoring: Detects undervoltage or overvoltage conditions in power supplies, protecting sensitive components from damage.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life in portable electronic devices.
  • Industrial Control Systems: Provides voltage monitoring and reset functions in industrial control equipment to maintain stable and reliable operation.
  • Automotive Electronics: Used in automotive electronic systems for voltage monitoring and reset functions, ensuring the safe and reliable operation of vehicle electronics.

Features:

  • High-Precision Voltage Detection: Offers accurate voltage detection with minimal deviation from the specified threshold.
  • Low Current Consumption: Consumes very little current, making it suitable for battery-powered and energy-sensitive applications.
  • Small Package Size: Available in a compact package, saving valuable board space.
  • Built-in Hysteresis: Includes hysteresis to prevent oscillation and ensure stable operation in noisy environments.
  • Green Operation: RoHS compliant and halogen-free, contributing to environmentally friendly designs.

Benefits:

  • Improved System Stability: Prevents system crashes and data corruption by resetting the microcontroller or disabling the circuit when voltage drops below the threshold.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Reduced Board Space: Compact package allows for smaller and more densely populated circuit boards.
  • Enhanced Noise Immunity: Hysteresis feature ensures stable operation in noisy environments.
  • Environmentally Friendly: RoHS compliant and halogen-free, minimizing environmental impact.

The XC61FN1912MR-G voltage detector is a critical component for ensuring the reliable and stable operation of electronic devices. Its high precision, low current consumption, and compact size make it an ideal choice for a wide range of applications, from portable electronics to industrial control systems.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess