EN
  • EN
  • DE

E13007F2

Part No E13007F2
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995072-E13007F2
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E13007F2 CAD Model

Description

The E13007F2 is a high-voltage, high-speed switching NPN power transistor manufactured by Fairchild/ON Semiconductor. It's designed for use in off-line converters and power inverters, particularly in applications demanding high efficiency and robustness. It provides a reliable solution for switch-mode power supplies and related applications.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Electronic Ballasts
  • Power Inverters
  • Off-line Flyback Converters
  • High-voltage Switching Regulators
  • DC-DC converters
  • Power Factor Correction (PFC) circuits

Features:

  • High Voltage Capability: Collector-Emitter Voltage (VCEO) of 400V allows operation in high-voltage environments.
  • High Collector Current: Continuous Collector Current (IC) of 8A enables high-power applications.
  • Fast Switching Speed: Low switching times (tf and tr) reduce switching losses and improve efficiency.
  • Low Saturation Voltage: Minimizes power dissipation and enhances overall efficiency.
  • High Gain: High DC Current Gain (hFE) ensures efficient drive capability.
  • TO-220 Package: Robust TO-220 package facilitates easy mounting and efficient heat dissipation.
  • RoHS Compliance: Compliant with RoHS standards for environmental safety.

Benefits:

  • High Efficiency: Fast switching speeds and low saturation voltage minimize power losses.
  • Robustness: High voltage and current ratings contribute to reliable operation in demanding environments.
  • Simplified Design: High current gain reduces drive requirements, simplifying circuit design.
  • Cost-Effectiveness: Delivers a cost-efficient solution for high-voltage switching needs.
  • Easy Mounting: TO-220 package ensures convenient mounting and effective thermal management.

Additional Details:

The E13007F2 is typically used in flyback converter topologies where efficient conversion of AC voltage to a stable DC voltage is required. Its fast switching characteristics make it suitable for high-frequency operation, reducing the size of passive components in the power supply. The transistor's junction temperature range is generally specified between -65°C and +150°C. Proper heatsinking is essential to maintain the transistor within its safe operating area. The E13007F2 is also employed in electronic ballast applications for driving fluorescent or LED lamps with high efficiency. Refer to the datasheet for detailed electrical characteristics, switching performance, and application guidelines.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess