EN
  • EN
  • DE

DM74LS193N

Part No DM74LS193N
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Synchronous 4-Bit Binary Counter with Dual Clock
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1167952-DM74LS193N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74LS193N CAD Model

Description

Overview

The DM74LS193N is a Synchronous 4-Bit Up/Down Binary Counter manufactured by Fairchild/ON Semiconductor. This versatile counter can count both up and down, making it suitable for a wide range of digital counting applications. It is part of the Low-power Schottky (LS) TTL logic family, offering a good balance between speed and power consumption. The synchronous operation ensures that all flip-flops change state simultaneously, providing reliable counting performance.

Applications

  • Frequency division
  • Timing circuits
  • Digital clocks
  • Event counting
  • Position control systems
  • Microprocessor-based systems

Features

  • Synchronous Up/Down Counting
  • Separate Up and Down Clocks
  • Asynchronous Master Reset
  • Carry and Borrow Outputs
  • Low Power Consumption
  • TTL Compatible Inputs and Outputs

Benefits

  • Provides accurate and reliable counting in both up and down directions.
  • Simplifies circuit design with separate up and down clock inputs.
  • Allows for easy resetting of the counter with the asynchronous master reset.
  • Enables cascading of multiple counters with the carry and borrow outputs.
  • Reduces power consumption in digital circuits.
  • Interfaces easily with other TTL logic devices.

Additional Details

The DM74LS193N is a 4-bit synchronous up/down binary counter within the 74LS TTL logic family. The 'N' suffix indicates that it comes in a plastic DIP (Dual In-line Package). It features separate clock inputs for up and down counting, providing flexibility in circuit design. The asynchronous master reset allows for immediate clearing of the counter. Carry and borrow outputs facilitate cascading multiple counters to create counters of larger bit widths. Its synchronous operation ensures that all flip-flops change state simultaneously on the rising edge of the clock pulse. The device is frequently used in digital clocks, frequency dividers, and control systems. Its TTL compatibility allows for easy integration with a wide range of other digital components. It is designed to operate from a standard 5V supply.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6772 $60.9480
210+ $0.5557 $116.6970
325+ $0.5384 $174.9800
445+ $0.5209 $231.8005
575+ $0.5036 $289.5700
770+ $0.4515 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess