The LMH6655MAX/NOPB is a high-performance, low-power voltage feedback amplifier from Texas Instruments. This product is designed to offer a broad range of features that make it suitable for a wide variety of applications. With its exceptional speed-power product, it offers a 130MHz small signal bandwidth at only 2.1mA of supply current.
- Input Referred Voltage Noise: 9nV/√Hz
- Output Drive Capability: ±70mA into a load
- Slew Rate: 130V/µs
- Supply Voltage Range: 2.5V to 12V
- Excellent Video Characteristics: Differential gain and phase of 0.02% and 0.06° respectively
- Shutdown Pin: Available to put the device in low power mode when it's not in use
- Package: 8-pin SOIC
- Temperature Range: -40°C to +125°C