EN
  • EN
  • DE

LTC2955IDDB-2#TRPBF

Part No LTC2955IDDB-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Description Ms-System Monitor/Other Pushbutton On/Off Controller With Automatic Turn-On
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 10
Operating Supply Current 1.2 µA
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1024714-LTC2955IDDB-2#TRPBF
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2955IDDB-2#TRPBF CAD Model

Description

Product Overview: LTC2955IDDB-2#TRPBF by Analog Devices Inc.

The LTC2955IDDB-2#TRPBF is a sophisticated push button on/off controller from Analog Devices Inc., designed to manage system power through a simple push button interface. This component is a part of the LTC2955 series and comes in a small, 10-lead DFN package (3mm x 3mm), making it ideal for portable and space-constrained applications. Its primary function is to provide a clean and controlled power-up and power-down sequence, which is crucial for preserving the integrity of electronic systems.

Key Features

  • Adjustable Turn-On and Turn-Off Timers: The LTC2955IDDB-2#TRPBF allows designers to set custom timing for system power-up and power-down, ensuring that the device operates within the desired parameters.
  • Wide Operating Voltage Range: With a voltage range of 2.7V to 26.4V, this component can accommodate a broad spectrum of power supplies, making it versatile for various applications.
  • Low Quiescent Current: It features a low quiescent current draw, which is essential for battery-powered devices, helping to extend battery life and reduce power consumption when the system is not active.
  • µP Interruptible Push Button Input: The device provides an interrupt signal to the microprocessor when the push button is pressed, allowing for additional processing or system responses.
  • Enable Pin for System Control: An enable pin offers further control over the system, allowing external signals to turn the system on or off.

Applications

The LTC2955IDDB-2#TRPBF is well-suited for a variety of applications where efficient power management and controlled operation are essential. These include:

  • Portable Instruments
  • Handheld Devices
  • Battery-powered Equipment
  • Industrial Controllers
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2955IDDB-2#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance even in harsh environments. Additionally, its robust design makes it resistant to the typical wear and tear experienced by electronic components over time.

Overall, the LTC2955IDDB-2#TRPBF from Analog Devices Inc. is a highly reliable and versatile push button on/off controller that offers precise control over system power management, making it an excellent choice for designers looking to enhance the user interface and operational safety of their electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7369 $51.6321
22+ $4.7072 $103.5584
33+ $4.5601 $150.4833
46+ $4.4130 $202.9980
59+ $4.2659 $251.6881
79+ $3.8246 $302.1434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess