EN
  • EN
  • DE

BCP53T1

Part No BCP53T1
Manufacturer Fairchild/ON Semiconductor
Catalog TRANSISTORS
Description Bipolar Transistors - BJT 1.5A 100V PNP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer onsemi
Mounting Style SMD/SMT
Package / Case SOT-223-4
Transistor Polarity PNP
Configuration Single
Collector- Emitter Voltage VCEO Max 80 V
Collector- Base Voltage VCBO 100 V
Emitter- Base Voltage VEBO 5 V
Collector-Emitter Saturation Voltage 500 mV
Maximum DC Collector Current 1.5 A
Pd - Power Dissipation 1.5 W
Gain Bandwidth Product fT 50 MHz
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging Reel
Height 1.57 mm
Length 6.5 mm
Technology Si
Width 3.5 mm
Brand onsemi
Continuous Collector Current 1.5 A
DC Collector/Base Gain hfe Min 25
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 1000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BCP53T1 CAD Model

You May Also Be Interested in

Nexperia USA Inc.
MOSFETs P-Chan -30V -300mA
Need more? Email Us
Nexperia USA Inc.
MOSFETs 50 V, 180 mA P-channel Trench MOSFET
Lowest to $0.0571
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA PNP general-purpose transistors
Lowest to $0.0761
Infineon Technologies
MOSFETs CONSUMER
Lowest to $0.3302
Toshiba Semiconductor and Storage
JFETs N-Ch SM Sig FET -50V NF 0.5dB -1.0nA -30V
Lowest to $0.1058
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0378
Fairchild/ON Semiconductor
MOSFETs Power MOSFET 170 mA, 100 V, N-Channel SOT-23
Lowest to $0.0307
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.0143
Infineon Technologies
MOSFETs TRENCH <= 40V
Lowest to $0.4761

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2207 $50.7610
555+ $0.1811 $100.5105
855+ $0.1755 $150.0525
1,180+ $0.1698 $200.3640
1,525+ $0.1642 $250.4050
2,040+ $0.1472 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,190 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess