EN
  • EN
  • DE

BSS84,215

Part No BSS84,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs 50 V, 180 mA P-channel Trench MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity P-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 50 V
Id - Continuous Drain Current 130 mA
Rds On - Drain-Source Resistance 10 Ohms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 800 mV
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 250 mW
Channel Mode Enhancement
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Nexperia
Product Type MOSFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BSS84,215 CAD Model

Description

The BSS84,215 by NXP Semiconductors is a P-channel enhancement mode Field-Effect Transistor (FET) that employs MOS technology to achieve high-speed switching performance and excellent thermal stability. This compact and efficient semiconductor device is a vital component in various electronic applications, offering a combination of low power consumption and high reliability.

Key Features

  • Device Type: P-channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (VDS): -50 V
  • Continuous Drain Current (ID): -130 mA
  • Power Dissipation (PD): 1.1 W
  • RDS(on): Very low on-state resistance of 10 Ohms at VGS = -10 V
  • Gate-Source Voltage (VGS): ±20 V
  • Turn-On and Turn-Off Time: Fast switching speed
  • Package: SOT-23

Applications

The BSS84,215 is designed for use in a wide range of applications, including but not limited to:

  • Load switch
  • Battery management
  • Power management
  • DC/DC converters
  • Switching circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BSS84,215 is produced with rigorous quality control processes to ensure its performance and reliability. With its robust design, it is capable of withstanding harsh environmental conditions, making it suitable for industrial and automotive applications that demand high levels of reliability.

Environmental and Regulatory Compliance

The BSS84,215 adheres to environmental standards, ensuring compliance with RoHS regulations. It is lead-free and halogen-free, contributing to the global effort of reducing hazardous substances in electronic components.

Conclusion

For designers and engineers looking for a reliable P-channel MOSFET, the BSS84,215 from NXP Semiconductors offers an optimal solution. Its low on-state resistance, fast switching capabilities, and adherence to environmental standards make it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.1438
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Nexperia USA Inc.
Bipolar Transistors - BJT PNP general purpose double transistor
Lowest to $0.0414
Infineon Technologies
MOSFETs CONSUMER
Lowest to $0.3302
Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA NPN general-purpose transistors
Lowest to $0.0283
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883
Nexperia USA Inc.
MOSFETs TAPE7 PWR-MO
Lowest to $0.4947

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0571 $50.2480
1,870+ $0.0535 $100.0450
2,905+ $0.0517 $150.1885
4,170+ $0.0480 $200.1600
5,415+ $0.0462 $250.1730
6,760+ $0.0444 $300.1440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess