EN
  • EN
  • DE

74LS138MX

Part No 74LS138MX
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
RoHS State Request Verification
Win Source Part Number 717326-74LS138MX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS138MX CAD Model

Description

The 74LS138MX is a 3-to-8 line decoder/demultiplexer from Fairchild/ON Semiconductor, designed for applications requiring efficient address decoding and data routing. It accepts three binary weighted inputs (A0, A1, A2) and activates one of eight mutually exclusive outputs based on the input. It also features multiple enable inputs to facilitate cascading and complex decoding schemes. The 'MX' suffix often indicates a specific packaging or temperature range variant.

Applications:

  • Memory Addressing: Commonly used in memory systems to select specific memory locations based on address inputs.
  • Data Routing: Implemented in data routing systems to direct data signals to one of eight possible destinations.
  • Address Decoding: Used in address decoding circuits to decode address lines for peripheral devices and memory chips.
  • Chip Select Generation: Employed to generate chip select signals, enabling specific chips while disabling others.
  • Industrial Control Systems: Integrated into industrial control systems for selecting and activating various control elements.

Features:

  • 3-to-8 Line Decoder/Demultiplexer: Decodes a 3-bit binary input to activate one of eight outputs.
  • Low Power Schottky TTL: Uses low power Schottky TTL technology, providing a balance between speed and power consumption.
  • Multiple Enable Inputs: Includes multiple enable inputs to control the decoder's operation and facilitate cascading.
  • Active-Low Outputs: Outputs are active-low, meaning the selected output is low while all others are high.
  • High Fan-Out Capability: Can drive multiple TTL loads without significant performance degradation.

Benefits:

  • Efficient Address Decoding: Simplifies the process of selecting memory locations or peripheral devices.
  • Flexible Data Routing: Allows for flexible routing of data signals to various destinations.
  • Low Power Consumption: Reduces overall power consumption in digital systems.
  • Versatile Control Options: Multiple enable inputs offer versatile control options and facilitate complex decoding schemes.
  • Easy System Integration: TTL compatibility makes it easy to integrate into existing TTL-based systems.

Additional Details:

The 74LS138MX is typically available in surface-mount packages like SOIC, which saves board space compared to traditional DIP packages. The device's active-low outputs are often preferred for directly driving LEDs or other active-low input devices. Detailed timing diagrams and truth tables can be found in the datasheet, allowing designers to accurately predict its behavior within a system. The operating temperature range and voltage supply requirements are also specified in the datasheet to ensure reliable operation.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess