The 74LS08PC is a Quad 2-Input AND Gate from the 74LS series of logic gates. Manufactured by Fairchild/ON Semiconductor, it provides four independent AND gates in a single package. These gates perform the logical AND operation on two input signals, producing a high (TRUE) output only when both inputs are high. The 'PC' suffix usually denotes a plastic DIP (Dual In-line Package).
Applications:
- Digital logic circuits
- Data processing
- Control systems
- Arithmetic logic units (ALUs)
- Signal processing
Features:
- Quad 2-Input AND gates
- Low-power Schottky TTL (LS-TTL) technology
- Wide operating voltage range
- High fan-out capability
- Standard DIP package
Benefits:
- Easy implementation of AND logic functions
- Low power consumption compared to standard TTL
- Interoperability with other TTL and CMOS logic devices
- Simple integration into existing circuits
- Reliable performance in a wide range of operating conditions
Specifications:
The 74LS08PC operates from a supply voltage of 4.75V to 5.25V. The typical propagation delay is 10ns. The typical power dissipation is 2mW per gate. The output drive capability is typically 8 LS-TTL loads. The operating temperature range is 0°C to +70°C.