EN
  • EN
  • DE

74HC245ASJ

Part No 74HC245ASJ
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815886-74HC245ASJ
Ultra Librarian 3D Model Ultra Librarian 74HC245ASJ CAD Model

Description

The 74HC245ASJ is an octal bus transceiver manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It's part of the 74HC series of high-speed CMOS logic devices and is designed for asynchronous two-way communication between data buses. This device is commonly used in applications requiring data buffering, direction control, and bus isolation.

Applications

  • Microprocessor systems: Interfacing memory, peripherals, and other devices to a microprocessor bus.
  • Data acquisition systems: Buffering and isolating data signals in data acquisition systems.
  • Industrial control systems: Interfacing sensors, actuators, and control logic in industrial environments.
  • Computer peripherals: Connecting parallel ports, printers, and other peripherals to a computer.
  • Networking equipment: Buffering and isolating data signals in network devices.

Features

  • Octal bus transceiver: Allows for bidirectional data transfer between two 8-bit buses.
  • High-speed CMOS logic: Provides fast switching speeds and low power consumption.
  • Three-state outputs: Allows for bus isolation when the device is disabled.
  • Direction control input: Determines the direction of data flow.
  • Output enable input: Enables or disables the outputs.
  • Wide operating voltage range: Operates from 2V to 6V.

Benefits

  • Improved system performance: Fast switching speeds enhance data transfer rates.
  • Reduced power consumption: CMOS technology minimizes power requirements.
  • Simplified bus management: Three-state outputs and direction control simplify bus arbitration.
  • Increased system reliability: Provides buffering and isolation to protect against noise and signal degradation.
  • Versatile interface solution: Suitable for a wide range of applications.

Technical Specifications

The 74HC245ASJ features a propagation delay of typically 10 ns. It has a high output drive capability, allowing it to drive multiple loads. The operating temperature range is typically -40°C to +85°C. The device is commonly available in surface mount packages such as SOIC and TSSOP. Detailed electrical characteristics, timing diagrams, and package dimensions are available in the device datasheet provided by ON Semiconductor.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8304 $63.3216
9+ $12.9891 $116.9019
14+ $12.5826 $176.1564
19+ $12.1772 $231.3668
25+ $11.7706 $294.2650
33+ $10.5532 $348.2556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess