EN
  • EN
  • DE

74F07PC

Part No 74F07PC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018565-74F07PC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F07PC CAD Model

Description

The 74F07PC is a single high-voltage open-collector buffer/driver from the Fairchild Semiconductor's (now ON Semiconductor) 74F (Fast) logic family. It is designed for general-purpose buffer and driver applications where a high-voltage output is required, commonly used for interfacing with devices operating at different voltage levels or driving high-impedance loads. Due to its open-collector output, it requires an external pull-up resistor to define the high logic level.

Applications

  • High-voltage interface circuits
  • Relay driving
  • Lamp driving
  • Line driving
  • Memory address drivers

Features

  • Single high-voltage open-collector buffer/driver: Contains one buffer/driver circuit in a single package.
  • Open-collector output: Allows the output to be pulled up to a higher voltage level than the supply voltage.
  • High output voltage capability: Can drive loads with voltage levels significantly higher than the supply voltage.
  • High-speed operation: Offers fast switching speeds due to the 74F logic family.
  • Low input current: Minimizes loading on the driving circuit.

Benefits

  • Simplified high-voltage interfacing: Facilitates easy interfacing with devices operating at different voltage levels.
  • Increased driving capability: Can drive high-impedance loads, such as relays and lamps.
  • Improved system performance: Fast switching speeds enhance overall system performance.
  • Versatile: Suitable for a wide range of buffer and driver applications.
  • Reduces component count: Integrates a high-voltage buffer/driver into a single package.

Additional Details

The 74F07PC is typically available in a DIP (Dual In-line Package). The open-collector output requires an external pull-up resistor to define the high logic level. The value of the pull-up resistor should be selected based on the load current and desired switching speed. A smaller resistor value will provide faster switching speeds but will also increase power consumption. The maximum output voltage is typically limited by the device's specifications and the breakdown voltage of the output transistor. The device can sink a considerable amount of current when the output is low. Consult the ON Semiconductor datasheet for detailed electrical characteristics, timing specifications, and package dimensions. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The output can be wire-ORed with other open-collector outputs to implement logic functions. Ensure that the pull-up resistor is connected to the appropriate voltage level based on the driven load's requirements.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess