EN
  • EN
  • DE

MM1400-300

Part No MM1400-300
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Disks and Plates
Description FERRITE DISK 35.56MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Ferrite Disk
Size / Dimension 1.400" Dia (35.56mm)
Height - Seated (Max) 0.100" (2.54mm)
Shelf Life 24 Months
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1528260-MM1400-300
Ultra Librarian 3D Model Ultra Librarian MM1400-300 CAD Model

Description

N

You May Also Be Interested in

Laird-Signal Integrity Products
FERRITE DISK 35.56MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 12.7MM X 12.7MM / Ferrite Plate 0.500" L x 0.500" W (12.70mm x 12.70mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 14.4MMX7.6MMX6.9MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 26.8MM X 26.8MM / Ferrite Plate 1.055" L x 1.055" W (26.80mm x 26.80mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 22.6MMX7.6MMX6.9MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 38.00MM X 38.00MM
Need more? Email Us
Kemet
FERRITE PLATE FOR WIRELESS POWER / Ferrite Plate 5.906" L x 3.937" W (150.00mm x 100.00mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 21.60MM X 11.65MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 26.8MM X 26.8MM / Ferrite Plate 1.055" L x 1.055" W (26.80mm x 26.80mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess