EN
  • EN
  • DE

MP1040-200

Part No MP1040-200
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Disks and Plates
Description FERRITE PLATE 26.42MM X 26.42MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Ferrite Plate
Size / Dimension 1.040" L x 1.040" W (26.42mm x 26.42mm)
Height - Seated (Max) 0.075" (1.91mm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1528264-MP1040-200
Ultra Librarian 3D Model Ultra Librarian MP1040-200 CAD Model

Description

N

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE PLATE 14.4MMX7.6MMX3.4MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE DISK 35.56MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 8.00MM X 8.00MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 22.23MM X 22.23MM / Ferrite Plate 0.875" L x 0.875" W (22.23mm x 22.23mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 36.3MMX7.6MMX6.9MM
Need more? Email Us
Laird-Signal Integrity Products
FERRITE PLATE 13.00MM X 13.00MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 36.32MM X 7.75MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE PLATE 22.6MMX7.6MMX6.9MM
Need more? Email Us
Leader Tech Inc.
FERRITE PLATE 26.8MM X 26.8MM / Ferrite Plate 1.055" L x 1.055" W (26.80mm x 26.80mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess