EN
  • EN
  • DE

Z1SMA39 TRTB

Part No Z1SMA39 TRTB
Manufacturer Fagor
Catalog OEM Parts (T - Z)
Description 1W, Zener Diode, DO214AC/SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 963621-Z1SMA39 TRTB
Categories OEM Parts(T-Z)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z1SMA39 TRTB CAD Model

Description

The Z1SMA39 TRTB is a transient voltage suppressor (TVS) diode manufactured by Fagor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This TVS diode offers fast response time and high surge current capability.

Applications:

  • Industrial Control Equipment: Protects sensitive control circuits from voltage surges and ESD.
  • Communication Systems: Safeguards communication interfaces from lightning-induced transients.
  • Consumer Electronics: Protects electronic devices from ESD during handling and operation.
  • Automotive Electronics: Used in automotive control units to protect against voltage transients.
  • Power Supplies: Protects power supply circuits from voltage spikes and surges.

Features:

  • Fast Response Time: Offers a fast response time to transient voltage events.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Low Clamping Voltage: Clamps the voltage to a safe level, protecting sensitive components.
  • Unidirectional or Bidirectional: Available in both unidirectional and bidirectional configurations.
  • SMA Package: Housed in a compact SMA (Surface Mount Assembly) package.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives.

Benefits:

  • Enhanced Protection: Protects sensitive electronic components from damaging voltage transients.
  • Increased Reliability: Prevents damage to equipment, increasing its lifespan and reliability.
  • Reduced Downtime: Minimizes downtime due to voltage surge-related failures.
  • Simplified Design: Compact SMA package simplifies the design and assembly process.
  • Versatile Application: Suitable for a wide range of applications, including industrial, communication, consumer, and automotive electronics.

Additional Details:

The Z1SMA39 TRTB is typically used in circuits requiring protection against ESD and voltage transients. It is surface mountable and requires proper soldering techniques for reliable operation. The “39” in the part number indicates the standoff voltage (Vs), which is 39V in this case. TRTB likely indicates a specific packaging and reel configuration.

You May Also Be Interested in

Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess