The AD75071JP, from the renowned semiconductor manufacturer Analog Devices Inc., is a versatile and high-performance analog multiplexer. This robust component is designed to seamlessly switch one of eight inputs to a common output, functioning effectively as an 8:1 multiplexer. With its single-ended configuration, the AD75071JP is an ideal choice for a variety of applications that require multiplexing capabilities, including data acquisition systems, test equipment, and signal routing tasks.
Engineered with precision in mind, the AD75071JP delivers outstanding signal integrity, ensuring minimal signal distortion and high accuracy in the switching process. The device operates with a dual power supply ranging from ±10.8V to ±16.5V, or a single power supply from 10.8V to 16.5V, providing flexibility in different circuit designs. Its digital inputs are TTL and CMOS compatible, allowing for easy integration with a wide range of logic families.
The AD75071JP comes in a robust 16-pin plastic DIP package, ensuring durability and long-term reliability within your electronic systems. The device also features break-before-make switching action, which prevents momentary shorting of adjacent channels during the transition, thus preserving the integrity of the signal and the connected devices.
This multiplexer's high off-isolation of -80dB (typical at 100 kHz) and low on-resistance of 175 ohms (typical) make it an excellent choice for audio and video signal routing. The AD75071JP also boasts fast switching times, with a transition time of typically 250 ns, which is essential for applications that require quick and efficient signal changes.
In summary, the AD75071JP from Analog Devices Inc. is a highly reliable and efficient solution for your analog multiplexing needs. Its compatibility with various power supplies and logic levels, coupled with its fast switching capabilities and rugged package, make it a versatile and indispensable component for any electronics designer or engineer looking to streamline their signal routing processes.