EN
  • EN
  • DE

FES1D TRTB

Part No FES1D TRTB
Manufacturer Fagor
Catalog OEM Parts (F - I)
Description Si-diode 1A 200V Sma
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059039-FES1D TRTB
Categories OEM Parts(F-I)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FES1D TRTB CAD Model

Description

The FES1D TRTB is a surface-mount fast recovery rectifier diode manufactured by Fagor. It's designed for use in high-frequency rectification applications where fast switching speeds and low forward voltage drop are important.

Applications:

  • High-frequency switching power supplies
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Polarity protection circuits
  • Snubber circuits

Features:

  • Repetitive Peak Reverse Voltage (VRRM): (Consult datasheet. Likely around 200V)
  • Average Forward Rectified Current (IF(AV)): (Consult datasheet, probably 1A)
  • Fast Recovery Time (trr): Enables high-frequency operation.
  • Low Forward Voltage Drop (VF): Reduces power losses.
  • Surface Mount Package: Allows for automated assembly.
  • High Surge Current Capability: Withstands transient current surges.

Benefits:

  • High Efficiency: Fast recovery time and low forward voltage drop minimize power losses, improving overall efficiency.
  • High-Frequency Operation: Suitable for use in high-frequency circuits.
  • Reliable Performance: Designed for stable and consistent performance.
  • Easy Assembly: Surface mount package simplifies the assembly process.
  • Protection from Voltage Spikes: Used as a freewheeling diode it protects components from inductive voltage spikes

This fast recovery rectifier diode is typically used in circuits where efficiency and fast switching are critical. The surface mount package facilitates automated assembly, reducing manufacturing costs. For specific electrical characteristics, such as peak reverse voltage, forward current, and recovery time, refer to the official Fagor datasheet for the FES1D TRTB.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess