EN
  • EN
  • DE

TVA0200N09W3

Part No TVA0200N09W3
Manufacturer Excelliance MOS
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841174-TVA0200N09W3
Ultra Librarian 3D Model Ultra Librarian TVA0200N09W3 CAD Model

Description

The TVA0200N09W3 is an N-Channel enhancement mode Power MOSFET from Excelliance MOS, optimized for high-efficiency power switching applications. Leveraging advanced trench MOSFET technology, it achieves low on-resistance and gate charge, minimizing power losses and enhancing overall system efficiency. This MOSFET is designed to handle higher currents and voltages compared to smaller devices, making it suitable for more demanding applications.

Applications

  • DC-DC converters in high-power systems
  • Synchronous rectification in server power supplies
  • High-current motor control
  • Uninterruptible Power Supplies (UPS)
  • High-side load switching

Features

  • Extremely low on-resistance (RDS(on)) for minimal conduction losses
  • Low gate charge (Qg) for fast switching and reduced driver power
  • High avalanche energy rating for robustness
  • Fast switching speed to minimize switching losses
  • Optimized for high-frequency operation
  • RoHS compliant and lead-free packaging

Benefits

  • Significant improvement in power efficiency, reducing energy consumption
  • Reduced heat generation, leading to increased system reliability
  • Simplified thermal management due to lower power dissipation
  • Faster switching speeds enable higher frequency operation and smaller component sizes
  • Increased power density, allowing for smaller and more efficient power supplies

Additional Details

The TVA0200N09W3 is characterized by a low RDS(on), enabling efficient power transfer with minimal losses. Its robust design ensures reliable operation even under demanding conditions. The gate-source voltage (VGS) is designed for easy interface with common control circuits. Careful attention should be paid to thermal management to fully utilize the device's capabilities. Refer to the device datasheet for detailed electrical specifications, thermal characteristics, and application guidelines to ensure optimal performance and reliability. The W3 package offers enhanced thermal dissipation compared to standard packages.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.4749 $112.9498
3+ $46.3386 $139.0158
4+ $44.8902 $179.5608
6+ $43.4419 $260.6514
7+ $41.9946 $293.9622
10+ $37.6495 $376.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess