EN
  • EN
  • DE

PYD 1398 / 7085

Part No PYD 1398 / 7085
Manufacturer Excelitas Technologies
Catalog Motion Sensors - Optical
Description PYRO DETECTOR DUAL, MOTION SENS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307368-PYD 1398 / 7085
Category Sensors, Transducers Motion Sensors Optical Motion Sensors
Manufacturer Excelitas Technologies
Packaging  Bag
Part Status Active
Sensor Type Motion, Pyroelectric, PIR (Passive Infrared)
Output Type Digital
Voltage - Supply 2V ~ 12V
Trigger Type Internal
Package / Case TO-205AA, TO-5-3 Metal Can
Operating Temperature -40°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian PYD 1398 / 7085 CAD Model

Description

  • TO-5 metal housing for EMI shielding 
  • High responsivity ceramic pyroelectric elements
  • Dual detector with 2 × 1 mm2 elements 
  • 100◦ field-of-view 
  • Integrated FET in source follower configuration 
  • Intergrated EMI filtering stage. 
  • Improved realibility under high thermal and mechanical stress

You May Also Be Interested in

Kemet
PYRO SENSOR MODULE 60DEG 2M DIST / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Excelitas Technologies
Need more? Email Us
Panasonic
MOTION SENSOR H TYPE 200CM
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Parallax Inc.
SENSOR MOTION PASSIVE INFRARED
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Lowest to $69.7880
Adafruit Industries LLC
MINI BASIC PIR SENSOR - BL412
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess