EN
  • EN
  • DE

MT9M114EBLSTCZ

Part No MT9M114EBLSTCZ
Manufacturer Aptina-ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS 55CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr Aptina-ON Semiconductor
Package Bulk
Product Status Discontinued
Type CMOS with Processor
Pixel Size 1.9µm x 1.9µm
Active Pixel Array 1296H x 976V
Frames per Second 30
Voltage - Supply 1.8V, 2.8V
Package / Case 55-WFBGA
Supplier Device Package 55-CSP (4.67x3.87)
Temperature Range - Operating -30°C ~ 70°C (TA)
Standard Package 420 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 832126-MT9M114EBLSTCZ
Ultra Librarian 3D Model Ultra Librarian MT9M114EBLSTCZ CAD Model

Description

The 770413 is an image sensor camera with a CMOS processor.

  • Pixel Size: 1.9μm x 1.9μm
  • Active Pixel Array: 1296H x 976V
  • Voltage Supply: 1.8V, 2.8V
  • Package Size: 55-WFBGA
  • Supplier Device Package: 55-CSP (4.67x3.87)
  • Temperature Range: -30°C to 70°C
  • ECCN: EAR99
  • Manufacturer: Aptina-ON Semiconductor
  • Standard Package: 420 pcs
  • Status: Discontinued

You May Also Be Interested in

Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess