EN
  • EN
  • DE

XRT83SL314IBCHD

Part No XRT83SL314IBCHD
Manufacturer Exar Corporation
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Exar Corporation
Win Source Part Number 416648-XRT83SL314IBCHD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT83SL314IBCHD CAD Model

Description

The XRT83SL314IBCHD is a highly integrated 1-port T1/E1/J1 framer device manufactured by Exar Corporation. This device is designed to provide a complete solution for interfacing to T1, E1, and J1 lines. It integrates all the necessary functions for framing, clock recovery, line interface, and testing, making it suitable for a wide range of telecommunications applications.

Applications:

  • Digital Cross Connect Systems (DCS)
  • Channel Banks
  • Wireless Base Stations
  • PBX Systems
  • Voice over IP (VoIP) Gateways
  • Data Communication Equipment (DCE)

Features:

  • Single-chip T1/E1/J1 framer
  • Supports T1, E1, and J1 standards
  • Integrated clock recovery circuit
  • Line Build-Out (LBO) for various cable lengths
  • Jitter attenuation
  • Built-in performance monitoring
  • Loopback testing capabilities
  • High-impedance monitor mode
  • Low power consumption
  • Serial microprocessor interface for control and monitoring
  • HDLC controller
  • Automatic Protection Switching (APS) support

Benefits:

  • Reduced component count and board space
  • Simplified system design and development
  • Improved system reliability
  • Lower power consumption contributes to energy efficiency
  • Enhanced performance monitoring capabilities
  • Flexible configuration options to adapt to different network requirements
  • Cost-effective solution for T1/E1/J1 interfacing

Additional Details:

The XRT83SL314IBCHD operates from a 3.3V power supply and is typically packaged in a BGA package. It supports both short haul and long haul line interfaces and includes built-in jitter attenuation to minimize timing variations on the line. The device also features comprehensive performance monitoring capabilities, allowing for real-time assessment of link quality and identification of potential problems. The integrated HDLC controller provides efficient handling of data transmission and reception. Its loopback testing capabilities allow for easy diagnosis of network issues. The device's configuration is primarily done through a serial microprocessor interface, allowing a host processor to control and monitor its various parameters. The device is designed to meet the stringent requirements of telecom applications and provides a robust and reliable solution for interfacing to T1/E1/J1 lines.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess