The XRT5997IVTR is a T1/E1/J1 single-chip transceiver from Exar Corporation. It is designed to provide a complete physical layer interface for telecommunications applications. It is commonly used in network interface cards, channel banks, and other telecommunications equipment.
Applications
- Network Interface Cards (NICs): Used in telecommunications NICs for connecting to T1/E1/J1 lines.
- Channel Banks: Integrated into channel banks to provide T1/E1/J1 connectivity for voice and data services.
- Routers and Switches: Employed in routers and switches to handle T1/E1/J1 connections for wide-area networks.
- Voice over IP (VoIP) Gateways: Used in VoIP gateways to convert between T1/E1/J1 and IP networks.
Features
- T1/E1/J1 Support: Supports T1 (1.544 Mbps), E1 (2.048 Mbps), and J1 (1.544 Mbps) standards.
- Integrated Clock Recovery: Includes integrated clock recovery circuitry for reliable data transmission.
- Line Build-Out (LBO): Provides programmable line build-out for different cable lengths.
- Jitter Attenuation: Offers jitter attenuation to improve signal quality and reduce errors.
- Loopback Testing: Supports loopback testing for diagnostic and maintenance purposes.
Benefits
- Complete Transceiver Solution: Provides a single-chip solution for T1/E1/J1 connectivity, simplifying system design.
- Reliable Performance: Ensures reliable data transmission with integrated clock recovery and jitter attenuation.
- Flexible Configuration: Can be configured for different line lengths and network environments with programmable LBO.
- Diagnostic Capabilities: Supports loopback testing for easy troubleshooting and maintenance.
Additional Details
The XRT5997IVTR typically operates at a supply voltage of 3.3V. It comes in a surface-mount package. It supports both short-haul and long-haul applications. The device's comprehensive documentation and development tools support rapid prototyping and deployment. Its design ensures efficient signal processing, making it suitable for telecommunications equipment. The transceiver also offers advanced diagnostic features, enabling developers to quickly identify and resolve issues during development. It is also designed to comply with relevant industry standards, ensuring compatibility with existing systems and regulatory requirements.