EN
  • EN
  • DE

XR4151P

Part No XR4151P
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description Voltage-to-Frequency Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282293-XR4151P
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XR4151P CAD Model

Description

The XR4151P is a monolithic integrated circuit designed for use in a variety of signal processing and instrumentation applications. This voltage-to-frequency converter (VFC) provides a highly linear conversion of an input voltage to a corresponding output frequency. It is known for its precision, stability, and ease of use in converting analog signals into digital formats.

Applications

  • Analog-to-digital conversion: Converting analog signals to digital pulses for digital processing.
  • Remote telemetry: Transmitting sensor data over long distances using frequency modulation.
  • Voltage-controlled oscillators (VCOs): Generating variable frequency signals based on input voltage.
  • Precision integrators: Performing precise integration of analog signals.
  • Frequency-shift keying (FSK) modulators: Modulating digital data onto a carrier frequency.
  • Instrumentation: Use in measurement devices requiring voltage-to-frequency conversion.

Features

  • High Linearity: Excellent linearity ensures accurate conversion across the input voltage range.
  • Wide Input Voltage Range: Operates with a broad range of input voltages, providing flexibility in different applications.
  • Adjustable Scale Factor: Allows customization of the frequency output for a given input voltage.
  • Low Drift: Minimal drift over temperature and time ensures stable and reliable performance.
  • Single Supply Operation: Can operate from a single power supply, simplifying circuit design.
  • TTL/CMOS Compatible Output: Provides a digital output compatible with TTL and CMOS logic levels.

Benefits

  • Accurate Signal Conversion: Converts analog signals to frequency with high precision.
  • Simplified System Design: Reduces the complexity of analog-to-digital conversion circuits.
  • Improved Noise Immunity: Frequency domain representation offers better noise immunity compared to direct analog transmission.
  • Flexible Application: Suitable for a wide array of applications, including data acquisition, instrumentation, and control systems.
  • Stable Performance: Maintains accuracy and stability over a wide range of operating conditions.

Additional Details

The XR4151P typically requires a few external components to set the operating parameters, such as resistors and capacitors for scaling and timing. Its robust design and performance characteristics make it a reliable choice for demanding applications requiring precise voltage-to-frequency conversion. Further technical details can be found in the Exar Corporation's datasheet for the XR4151P.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess