EN
  • EN
  • DE

XR2211IDTR

Part No XR2211IDTR
Manufacturer Exar Corporation
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Exar Corporation
Win Source Part Number 416503-XR2211IDTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XR2211IDTR CAD Model

Description

The XR2211IDTR is a monolithic phase-locked loop (PLL) system designed for frequency decoding. Manufactured by Exar Corporation, this IC is commonly used in applications such as remote control systems, telemetry receivers, and communication decoders. It operates with a wide supply voltage range and can be easily adjusted using external components. The 'ID' likely refers to a specific package type or industrial temperature range variant, and the 'TR' suffix often indicates a tape and reel packaging for automated assembly.

Applications:

  • Remote control systems: Decodes specific frequencies to activate functions.
  • Telemetry receivers: Receives and decodes data transmitted over a distance.
  • FSK (Frequency-Shift Keying) data communication: Demodulates FSK signals in data transmission systems.
  • Tone decoders: Detects specific audio tones for signaling or control purposes.
  • Precision oscillators: Creates stable and accurate oscillating frequencies.

Features:

  • Wide supply voltage range: Operates from 4.5V to 20V, offering flexibility in power supply design.
  • Adjustable bandwidth and center frequency: Easily adjusted using external resistors and capacitors.
  • High noise immunity: Provides reliable operation in noisy environments.
  • TTL/CMOS compatible: Interfaces easily with digital logic circuits.
  • Carrier detect output: Indicates the presence of a valid input signal.

Benefits:

  • Reliable frequency decoding: Accurately detects and decodes specific frequencies.
  • Versatile applications: Suitable for a wide range of communication and control systems.
  • Simplified design: Requires few external components for basic operation.
  • Robust performance: Operates reliably in various environmental conditions.
  • Cost-effective solution: Provides high performance at a reasonable price.

The XR2211IDTR's internal architecture includes a voltage-controlled oscillator (VCO), phase detector, amplifier, and loop filter. The VCO's frequency is controlled by external components, allowing designers to set the center frequency of the PLL. The phase detector compares the VCO's output with an input signal, and the resulting error signal is filtered and amplified to adjust the VCO's frequency until it locks onto the input signal. When the input signal is within the PLL's capture range, the carrier detect output is activated. The XR2211IDTR is typically available in a SOIC (Small Outline Integrated Circuit) package and is designed for automated assembly lines due to its tape and reel packaging. Its robust design and reliable performance make it a popular choice for frequency decoding applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess